BTB12-600CWRG Triacs by STMicroelectronics

12A standard and Snubberless™ Triacs


Available either in through-hole or surface mount packages, the BTA12, BTB12 and T12xx Triac series are suitable for general purpose mains power AC switching. They can be used as ON/OFF function in applications such as static relays, heating regulation or induction motor starting circuit. They are also recommended for phase control operations in light dimmers and appliance motors speed controllers. The Snubberless™ versions (W suffix and T12xx) are especially recommended for use on inductive loads, because of their high commutation performance. By using an internal ceramic pad, the Snubberless™ series provide an insulated tab (rated at 2500 V RMS ) complying with UL standards (file reference: E81734). Logic Level BTA12-600TW and BTA12-600SW offer low holding current, ideal to design light dimmers for LED lamps.

Where to Buy

Prices starting from US$0.31

Distributor Stock
Logo for RS
RS
from US$1.21
80
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.64
2,900
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.31
1,723
in stock
Buy Now
Logo for element14
element14
from US$0.68
1,662
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.65
1,662
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.06
323
in stock
Buy Now
Logo for Micros
Micros
from US$0.52
165
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.42
80
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
25,550
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.69
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Medium current Triac
Low thermal resistance with clip bonding
Low thermal resistance insulation ceramic for insulated BTA
High commutation (4Q) or very high commutation (3Q) capability
BTA series UL1557 certified (file ref: 81734)
Packages are RoHS (2011/65/EU) compliant

Resources






Alternative Descriptions

TRIAC Alternistor - Snubberless 600V 12A Through Hole TO-220AB | Future Electronics
Triac, 600V, 12A, To-220Ab | Newark Electronics
TRIAC, 12A, 600V, TO-220AB | element14
Triac | Transfer Multisort Elektronik
TRIAC 600V 12A Snubberless TO-220AB | RS
Triac 12A 600V 35mA TO220AB | Schukat Electronic
Thyristor TRIAC 600V 126A 3-Pin(3+Tab) TO-220AB Tube | Avnet Silica


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BTB12-600CWRG?

Additional datasheets, footprints and schematics for BTB12-600CWRG are listed on our Part Details page. You can also find images and similar parts to BTB12-600CWRG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BTB12-600CWRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTB12-600CWRG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BTB12-600CWRG fall under?

The BTB12-600CWRG is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.

Can I view similar or alternative parts?

You can view similar parts to BTB12-600CWRG when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BTB12-600CWRG you can contact the distributor directly for product support, shipping queries etc.

Is the BTB12-600CWRG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for BTB12-600CWRG have stock available?

Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for BTB12-600CWRG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BTB12-600CWRG often in real-time on the comparison pages.

What if I can't find stock of BTB12-600CWRG?

You can fill out our help required form which you can use to request a quote for BTB12-600CWRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay