Status: | Active |
---|---|
Series: | BTB10 |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.52
|
835
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
1,008
in stock
|
Buy Now | |
element14
from US$0.57
|
835
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.94
|
20
in stock
|
Buy Now | |
Avnet Silica
-
|
13,150
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
-
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Medium current Triac |
Low thermal resistance with clip bonding |
Low thermal resistance insulation ceramic for insulated BTA |
High commutation (4Q) or very high commutation (3Q, Snubberless™) capability |
BTA series UL1557 certified (file ref: 81734) |
Packages are RoHS (2002/95/EC) compliant |
Product Specifications |
---|
DS3165 10 A Snubberless™, logic level and standard Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Triac, 800V, 10A, To-220Ab | Newark Electronics |
TRIAC, 10A, 800V, TO-220AB | element14 |
Triac | Transfer Multisort Elektronik |
Thyristor TRIAC 800V 105A 3-Pin(3+Tab) TO-220AB Tube | Avnet Silica |
BTB10 Series 800 Vdrm 50 mA Through Hole Triac Power Thyristor - TO-220-3 | Future Electronics |
Where can I find additional details, specifications and documents for a BTB10-800BWRG?
Additional datasheets, footprints and schematics for BTB10-800BWRG are listed on our Part Details page. You can also find images and similar parts to BTB10-800BWRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTB10-800BWRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTB10-800BWRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTB10-800BWRG fall under?
The BTB10-800BWRG is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to BTB10-800BWRG when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTB10-800BWRG you can contact the distributor directly for product support, shipping queries etc.
Is the BTB10-800BWRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BTB10-800BWRG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for BTB10-800BWRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTB10-800BWRG often in real-time on the comparison pages.
What if I can't find stock of BTB10-800BWRG?
You can fill out our help required form which you can use to request a quote for BTB10-800BWRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.