Status: | Active |
---|---|
Series: | BTB08 |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
6,240
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
2,036
in stock
|
Buy Now | |
element14
from US$0.59
|
2,027
in stock
|
Buy Now | |
Farnell
from US$0.56
|
2,027
in stock
|
Buy Now | |
Avnet Silica
-
|
1,650
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
On-state rms current, IT(RMS) 8 A |
Repetitive peak off-state voltage, VDRM / VRRM 600 V to 800 V |
Triggering gate current, IGT 5 to 50 mA |
Product Specifications |
---|
DS2114 Snubberless™, logic level and standard 8 A Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Thyristor Triac 8A 600V TO-220AB | RS |
Triac, 600V, 8A, To-220Ab | Newark Electronics |
TRIAC, 8A, 600V, TO-220AB | element14 |
Thyristor TRIAC 600V 84A 3-Pin(3+Tab) TO-220AB Tube | Avnet Silica |
BTB08 Series 600 v 8 A SnubberlessĂ” logic level and standard Triacs - TO-220AB | Future Electronics |
Where can I find additional details, specifications and documents for a BTB08-600TWRG?
Additional datasheets, footprints and schematics for BTB08-600TWRG are listed on our Part Details page. You can also find images and similar parts to BTB08-600TWRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTB08-600TWRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTB08-600TWRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTB08-600TWRG fall under?
The BTB08-600TWRG is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to BTB08-600TWRG when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTB08-600TWRG you can contact the distributor directly for product support, shipping queries etc.
Is the BTB08-600TWRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BTB08-600TWRG have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for BTB08-600TWRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTB08-600TWRG often in real-time on the comparison pages.
What if I can't find stock of BTB08-600TWRG?
You can fill out our help required form which you can use to request a quote for BTB08-600TWRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.