Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
77
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
274
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
77
in stock
|
Buy Now | |
element14
from US$0.58
|
77
in stock
|
Buy Now | |
Avnet Silica
-
|
2,750
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 600V |
---|---|
On State RMS Current IT(rms) | 8A |
Triac Case Style | TO-220AB |
Gate Trigger Current Max (QI) Igt | - |
Gate Trigger Voltage Max Vgt | 1.5V |
Peak Gate Power | 1W |
Peak Non Rep Surge Current Itsm 50Hz | 80A |
Holding Current Max Ih | -, 15mA |
No. of Pins | 3Pins |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Itsm | 80A |
Current Itsm @ 60Hz | 84A |
Current t2+g- | 10mA |
Current t2-g+ | 10mA |
Current t2-g- | 10mA |
Gate Trigger Current Igt (Q1) t2+g+ | 10mA |
Gate Trigger Current Max Igt | 10mA |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Repetitive Reverse Voltage Vrrm Max | 600V |
Termination Type | Through Hole |
Thyristor Type | Triac |
Triac | Transfer Multisort Elektronik |
Triac, 600 V, 8 A, 80 A, 1.5 V Rohs Compliant: Yes |Stmicroelectronics BTB08-600SRG | Newark Electronics |
TRIAC, 8A, 600V, TO-220AB | element14 |
Thyristor TRIAC 600V 84A 3-Pin(3+Tab) TO-220AB Tube | Avnet Silica |
BTB08 Series 600 Vdrm 8 A Flange Mount Standard Triac AC Switch - TO-220AB | Future Electronics |
Where can I find additional details, specifications and documents for a BTB08-600SRG?
Additional datasheets, footprints and schematics for BTB08-600SRG are listed on our Part Details page. You can also find images and similar parts to BTB08-600SRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTB08-600SRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTB08-600SRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTB08-600SRG fall under?
The BTB08-600SRG is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.
Can I view similar or alternative parts?
You can view similar parts to BTB08-600SRG when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTB08-600SRG you can contact the distributor directly for product support, shipping queries etc.
Is the BTB08-600SRG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BTB08-600SRG have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for BTB08-600SRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTB08-600SRG often in real-time on the comparison pages.
What if I can't find stock of BTB08-600SRG?
You can fill out our help required form which you can use to request a quote for BTB08-600SRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.