Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 400V |
---|---|
On State RMS Current IT(rms) | 8A |
Triac Case Style | - |
Gate Trigger Current Max (QI) Igt | 50mA |
Gate Trigger Voltage Max Vgt | 1.3V |
Peak Gate Power | 1W |
MSL | - |
Triac, 400V, 8A, To-220Ab | Newark Electronics |
Where can I find additional details, specifications and documents for a BTB08-400CRG?
Additional datasheets, footprints and schematics for BTB08-400CRG are listed on our Part Details page. You can also find images and similar parts to BTB08-400CRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTB08-400CRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTB08-400CRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTB08-400CRG fall under?
The BTB08-400CRG is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.
Can I view similar or alternative parts?
You can view similar parts to BTB08-400CRG when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTB08-400CRG you can contact the distributor directly for product support, shipping queries etc.
Is the BTB08-400CRG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BTB08-400CRG have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for BTB08-400CRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTB08-400CRG often in real-time on the comparison pages.
What if I can't find stock of BTB08-400CRG?
You can fill out our help required form which you can use to request a quote for BTB08-400CRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.