High current triac |
High commutation (4 quadrant) or very high commutation (3 quadrant) capability |
Low thermal resistance with clip bonding |
Packages are RoHS (2002/95/EC) compliant |
BTA series UL1557 certified (File ref: 81734) |
Product Specifications |
---|
DS13703 800 V and 600 V, 25 A standard Triacs in RD91 package |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Triac, 25A, 800V, Rd-91 | Newark Electronics |
Triacs 25 A standard #34 triacs | Future Electronics |
Thyristor TRIAC 800V 260A 3-Pin RD-91 Bag | Avnet America |
TRIAC, 25A, 800V, RD-91 | element14 |
Where can I find additional details, specifications and documents for a BTA25-800B?
Additional datasheets, footprints and schematics for BTA25-800B are listed on our Part Details page. You can also find images and similar parts to BTA25-800B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTA25-800B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTA25-800B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTA25-800B fall under?
The BTA25-800B is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to BTA25-800B when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTA25-800B you can contact the distributor directly for product support, shipping queries etc.
Is the BTA25-800B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BTA25-800B have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for BTA25-800B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTA25-800B often in real-time on the comparison pages.
What if I can't find stock of BTA25-800B?
You can fill out our help required form which you can use to request a quote for BTA25-800B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.