Status: | Active |
---|---|
Series: | BTA24 |
RoHS: | Compliant |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.61
|
77,100
in stock
|
Buy Now | |
Newark Electronics
from US$1.07
|
33,559
in stock
|
Buy Now | |
element14
from US$1.63
|
19,438
in stock
|
Buy Now | |
Farnell
from US$1.78
|
19,438
in stock
|
Buy Now | |
Schukat Electronic
from US$1.31
|
3,490
in stock
|
Buy Now | |
Avnet America
from US$1.77
|
2,350
in stock
|
Buy Now | |
Micros
from US$0.58
|
389
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.79
|
294
in stock
|
Buy Now | |
RS
from US$2.64
|
164
in stock
|
Buy Now | |
Distrelec
from US$2.10
|
6
in stock
|
Buy Now | |
Avnet Silica
-
|
150,150
in stock
|
Buy Now | |
EBV Elektronik
-
|
14,200
in stock
|
Buy Now |
High current triac |
High commutation (4 quadrant) or very high commutation (3 quadrant) capability |
Low thermal resistance with clip bonding |
Packages are RoHS (2002/95/EC) compliant |
BTA series UL1557 certified (File ref: 81734) |
Product Specifications |
---|
DS2112 800 V and 600 V, 25 A standard and Snubberless Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
BTA24 Series 600 Vdrm 25 A Flange Mount Snubberless Triac Thyristor - TO-220AB | Future Electronics |
Triac, 600 V, 50 Ma, 24 A, 250 A, 75 Ma, 1.5 V Rohs Compliant: Yes |Stmicroelectronics BTA24-600BWRG | Newark Electronics |
TRIAC, 24A, 600V, TO-220AB | element14 |
Triac 25A 600V 50mA TO220AB | Schukat Electronic |
Thyristor TRIAC 600V 260A 3-Pin(3+Tab) TO-220AB Insulated Tube | Avnet America |
Triac | Transfer Multisort Elektronik |
TRIAC 25A 600V TO220 | RS |
ST Triac, 600V, 25A, TO-220AB | Distrelec |
Where can I find additional details, specifications and documents for a BTA24-600BWRG?
Additional datasheets, footprints and schematics for BTA24-600BWRG are listed on our Part Details page. You can also find images and similar parts to BTA24-600BWRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTA24-600BWRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTA24-600BWRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTA24-600BWRG fall under?
The BTA24-600BWRG is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to BTA24-600BWRG when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTA24-600BWRG you can contact the distributor directly for product support, shipping queries etc.
Is the BTA24-600BWRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BTA24-600BWRG have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for BTA24-600BWRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTA24-600BWRG often in real-time on the comparison pages.
What if I can't find stock of BTA24-600BWRG?
You can fill out our help required form which you can use to request a quote for BTA24-600BWRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.