Status: | Active |
---|---|
Series: | BTA20 |
RoHS: | Compliant |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.24
|
1,116
in stock
|
Buy Now | |
Avnet America
from US$0.82
|
2,000
in stock
|
Buy Now | |
element14
from US$1.32
|
1,116
in stock
|
Buy Now | |
Avnet Silica
-
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.50
|
-
|
Buy Now | |
Future Electronics
from US$1.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
IT(RMS)= 20 A |
VDRM, VRRM= 600 and 700 V |
IGT (Q1)(max) = 35 and 50 mA |
Product Specifications |
---|
DS3164 20 A Snubberless™ Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Thyristor TRIAC 700V 210A 3-Pin(3+Tab) TO-220AB Insulated Tube | Avnet America |
TRIAC, 20A, 700V, TO-220AB-3 | element14 |
Triac, 20A, 700V, To-220Ab-3 | Newark Electronics |
BTA20 Series 700 V 20 A Flange Mount Snubberless Triac Thyristor - TO-220AB | Future Electronics |
Where can I find additional details, specifications and documents for a BTA20-700CWRG?
Additional datasheets, footprints and schematics for BTA20-700CWRG are listed on our Part Details page. You can also find images and similar parts to BTA20-700CWRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTA20-700CWRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTA20-700CWRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTA20-700CWRG fall under?
The BTA20-700CWRG is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to BTA20-700CWRG when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTA20-700CWRG you can contact the distributor directly for product support, shipping queries etc.
Is the BTA20-700CWRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BTA20-700CWRG have stock available?
Authorised distributors including Avnet America, element14, Farnell, Avnet Silica and Newark Electronics have stock available or on a lead time for BTA20-700CWRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTA20-700CWRG often in real-time on the comparison pages.
What if I can't find stock of BTA20-700CWRG?
You can fill out our help required form which you can use to request a quote for BTA20-700CWRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.