Status: | Unknown |
---|---|
Series: | Snubberless BTA16 Series |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.96
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.20
|
209
in stock
|
Buy Now | |
Future Electronics
from US$0.86
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
8
in stock
|
Buy Now | |
Distrelec
from US$1.13
|
8
in stock
|
Buy Now | |
Avnet Silica
-
|
4,200
in stock
|
Buy Now | |
EBV Elektronik
-
|
900
in stock
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
element14
from US$0.96
|
-
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 700V |
---|---|
On State RMS Current IT(rms) | 16A |
Triac Case Style | TO-220AB |
Gate Trigger Current Max (QI) Igt | 50mA |
Gate Trigger Voltage Max Vgt | 1.3V |
Peak Gate Power | - |
Peak Non Rep Surge Current Itsm 50Hz | 160A |
Holding Current Max Ih | 50mA |
No. of Pins | 3Pins |
Operating Temperature Max | 125°C |
Product Range | Snubberless BTA16 Series |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Triac | Transfer Multisort Elektronik |
BTA16 Series 700 Vdrm 16 A Flange Mount Standard Triac Thyristor - TO-220AB | Future Electronics |
Triac, 700V, 16A, To-220Ab | Newark Electronics |
ST Triac, 700V, 16A, TO-220AB | Distrelec |
Thyristor TRIAC 700V 168A 3-Pin(3+Tab) TO-220AB Insulated Tube | Avnet Silica |
TRIAC, 700V, 16A, TO-220AB | element14 |
Where can I find additional details, specifications and documents for a BTA16-700BRG?
Additional datasheets, footprints and schematics for BTA16-700BRG are listed on our Part Details page. You can also find images and similar parts to BTA16-700BRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTA16-700BRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTA16-700BRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTA16-700BRG fall under?
The BTA16-700BRG is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.
Can I view similar or alternative parts?
You can view similar parts to BTA16-700BRG when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTA16-700BRG you can contact the distributor directly for product support, shipping queries etc.
Is the BTA16-700BRG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BTA16-700BRG have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, Newark Electronics, Distrelec and Avnet Silica have stock available or on a lead time for BTA16-700BRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTA16-700BRG often in real-time on the comparison pages.
What if I can't find stock of BTA16-700BRG?
You can fill out our help required form which you can use to request a quote for BTA16-700BRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.