Status: | Active |
---|---|
Series: | BTA16 |
RoHS: | Compliant |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.36
|
50
in stock
|
Buy Now | |
Future Electronics
from US$0.49
|
57,950
in stock
|
Buy Now | |
Newark Electronics
from US$0.93
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.82
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.59
|
2,000
in stock
|
Buy Now | |
Micros
from US$0.73
|
1,534
in stock
|
Buy Now | |
element14
from US$1.36
|
392
in stock
|
Buy Now | |
Farnell
from US$1.34
|
290
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.12
|
84
in stock
|
Buy Now | |
Rapid Electronics
from US$0.63
|
33
in stock
|
Buy Now | |
Avnet Silica
-
|
98,300
in stock
|
Buy Now |
Product Specifications |
---|
DS2113 Snubberless™, logic level and standard 16 A Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
BTA16 Series 600 Vdrm 16 A Flange Mount Snubberless Triac Thyristor - TO-220AB | Future Electronics |
Aid Thyristor Triac Rohs Compliant: Yes |Stmicroelectronics BTA16-600CWRG | Newark Electronics |
Thyristor TRIAC 600V 168A 3-Pin(3+Tab) TO-220AB Insulated Tube | Avnet America |
Triac | Micros |
TRIAC, 600V, 16A, TO-220AB | element14 |
TRIAC 16A 600V TO220 | RS |
ST BTA16-600CW 16A 600V Snubberless Triac | Rapid Electronics |
Where can I find additional details, specifications and documents for a BTA16-600CWRG?
Additional datasheets, footprints and schematics for BTA16-600CWRG are listed on our Part Details page. You can also find images and similar parts to BTA16-600CWRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTA16-600CWRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTA16-600CWRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTA16-600CWRG fall under?
The BTA16-600CWRG is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to BTA16-600CWRG when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTA16-600CWRG you can contact the distributor directly for product support, shipping queries etc.
Is the BTA16-600CWRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BTA16-600CWRG have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Chip One Stop and Micros have stock available or on a lead time for BTA16-600CWRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTA16-600CWRG often in real-time on the comparison pages.
What if I can't find stock of BTA16-600CWRG?
You can fill out our help required form which you can use to request a quote for BTA16-600CWRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.