Status: | Active |
---|---|
Series: | BTA12 |
RoHS: | Compliant |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.62
|
2,705
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
74,418
in stock
|
Buy Now | |
element14
from US$0.89
|
67,974
in stock
|
Buy Now | |
Farnell
from US$0.86
|
67,974
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.86
|
482
in stock
|
Buy Now | |
Micros
from US$0.67
|
150
in stock
|
Buy Now | |
Avnet Silica
-
|
4,150
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.71
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
Distrelec
from US$0.68
|
-
|
Buy Now |
Medium current Triac |
Low thermal resistance with clip bonding |
Low thermal resistance insulation ceramic for insulated BTA |
High commutation (4Q) or very high commutation (3Q) capability |
BTA series UL1557 certified (file ref: 81734) |
Packages are RoHS (2011/65/EU) compliant |
Product Specifications |
---|
DS2115 12 A Snubberless™, logic level and standard Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Triac,800 V,35 Ma,12 A,120 A,35 Ma,1.3 V Rohs Compliant: Yes |Stmicroelectronics BTA12-800CWRG | Newark Electronics |
TRIAC 12A 800V INSUL TO-220AB | element14 |
TRIAC 800V 12A 50mA Snubberless TO220ins | RS |
Triac | Transfer Multisort Elektronik |
Thyristor TRIAC 800V 126A 3-Pin(3+Tab) TO-220AB Isolated Tube | Avnet Silica |
BTA12 Series 800 Vdrm 12 A Flange Mount Snubberless Triac Thyristor - TO-220AB | Future Electronics |
ST Triac, 800V, 12A, TO-220AB | Distrelec |
Where can I find additional details, specifications and documents for a BTA12-800CWRG?
Additional datasheets, footprints and schematics for BTA12-800CWRG are listed on our Part Details page. You can also find images and similar parts to BTA12-800CWRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTA12-800CWRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTA12-800CWRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTA12-800CWRG fall under?
The BTA12-800CWRG is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to BTA12-800CWRG when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTA12-800CWRG you can contact the distributor directly for product support, shipping queries etc.
Is the BTA12-800CWRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BTA12-800CWRG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for BTA12-800CWRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTA12-800CWRG often in real-time on the comparison pages.
What if I can't find stock of BTA12-800CWRG?
You can fill out our help required form which you can use to request a quote for BTA12-800CWRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.