Status: | Active |
---|---|
Series: | BTA12 |
RoHS: | Compliant |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.31
|
10
in stock
|
Buy Now | |
Micros
from US$0.51
|
17,170
in stock
|
Buy Now | |
element14
from US$0.79
|
4,142
in stock
|
Buy Now | |
Farnell
from US$0.74
|
4,142
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.02
|
230
in stock
|
Buy Now | |
Avnet Silica
-
|
21,300
in stock
|
Buy Now | |
EBV Elektronik
-
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
-
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.82
|
-
|
Buy Now |
Medium current Triac |
Low thermal resistance with clip bonding |
Low thermal resistance insulation ceramic for insulated BTA |
High commutation (4Q) or very high commutation (3Q) capability |
BTA series UL1557 certified (file ref: 81734) |
Packages are RoHS (2011/65/EU) compliant |
Product Specifications |
---|
DS2115 12 A Snubberless™, logic level and standard Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Triac | Micros |
TRIAC 12A 800V INSUL TO220AB | element14 |
TRIAC 800V 12A 35mA Snubberless TO220ins | RS |
Thyristor TRIAC 800V 126A 3-Pin(3+Tab) TO-220AB Insulated Tube | Avnet Silica |
Triac, 800V, 12A, To-220Ab | Newark Electronics |
BTA12 Series 800 V 12 A Snubberless Triac AC Switch Flange Mount - TO-220AB | Future Electronics |
Where can I find additional details, specifications and documents for a BTA12-800BWRG?
Additional datasheets, footprints and schematics for BTA12-800BWRG are listed on our Part Details page. You can also find images and similar parts to BTA12-800BWRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTA12-800BWRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTA12-800BWRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTA12-800BWRG fall under?
The BTA12-800BWRG is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to BTA12-800BWRG when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTA12-800BWRG you can contact the distributor directly for product support, shipping queries etc.
Is the BTA12-800BWRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BTA12-800BWRG have stock available?
Authorised distributors including Micros, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for BTA12-800BWRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTA12-800BWRG often in real-time on the comparison pages.
What if I can't find stock of BTA12-800BWRG?
You can fill out our help required form which you can use to request a quote for BTA12-800BWRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.