Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.95
|
1,178
in stock
|
Buy Now | |
element14
from US$1.01
|
1,178
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.23
|
154
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
134
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,550
in stock
|
Buy Now | |
Avnet Silica
-
|
200
in stock
|
Buy Now | |
Avnet America
from US$0.75
|
-
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 700V |
---|---|
On State RMS Current IT(rms) | 12A |
Triac Case Style | - |
Gate Trigger Current Max (QI) Igt | 35mA |
Gate Trigger Voltage Max Vgt | 1.5V |
Peak Gate Power | 1W |
Peak Non Rep Surge Current Itsm 50Hz | 120A |
Holding Current Max Ih | 35mA, 35mA |
No. of Pins | 3Pins |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Itsm | 120A |
Current Itsm @ 60Hz | 126A |
Current t2+g- | 35mA |
Current t2-g- | 35mA |
Gate Trigger Current Igt (Q1) t2+g+ | 35mA |
Gate Trigger Current Max Igt | 35mA |
Isolation Voltage | 2500V |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Repetitive Reverse Voltage Vrrm Max | 700V |
Termination Type | Through Hole |
Thyristor Type | Triac |
TRIAC, 12A, 700V, TO-220AB | element14 |
Triac | Transfer Multisort Elektronik |
Triac, 12A, 700V, To-220Ab | Newark Electronics |
Thyristor TRIAC 700V 126A 3-Pin(3+Tab) TO-220AB Isolated Tube | EBV Elektronik |
Where can I find additional details, specifications and documents for a BTA12-700CWRG?
Additional datasheets, footprints and schematics for BTA12-700CWRG are listed on our Part Details page. You can also find images and similar parts to BTA12-700CWRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTA12-700CWRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTA12-700CWRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTA12-700CWRG fall under?
The BTA12-700CWRG is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.
Can I view similar or alternative parts?
You can view similar parts to BTA12-700CWRG when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTA12-700CWRG you can contact the distributor directly for product support, shipping queries etc.
Is the BTA12-700CWRG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BTA12-700CWRG have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Newark Electronics and EBV Elektronik have stock available or on a lead time for BTA12-700CWRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTA12-700CWRG often in real-time on the comparison pages.
What if I can't find stock of BTA12-700CWRG?
You can fill out our help required form which you can use to request a quote for BTA12-700CWRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.