Status: | Active |
---|---|
Series: | BTA10 |
RoHS: | Compliant |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.07
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
2,462
in stock
|
Buy Now | |
Farnell
from US$0.74
|
2,462
in stock
|
Buy Now | |
element14
from US$0.78
|
2,462
in stock
|
Buy Now | |
Future Electronics
from US$0.39
|
1,200
in stock
|
Buy Now | |
Avnet America
from US$0.74
|
1,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
Avnet Silica
-
|
450
in stock
|
Buy Now |
Medium current Triac |
Low thermal resistance with clip bonding |
Low thermal resistance insulation ceramic for insulated BTA |
High commutation (4Q) or very high commutation (3Q, Snubberless™) capability |
BTA series UL1557 certified (file ref: 81734) |
Packages are RoHS (2002/95/EC) compliant |
Product Specifications |
---|
DS3165 10 A Snubberless™, logic level and standard Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Triac, 600 V, 25 Ma, 10 A, 100 A, 25 Ma, 1.5 V Rohs Compliant: Yes |Stmicroelectronics BTA10-600CRG | Newark Electronics |
TRIAC, 10A, 600V, TO-220AB | Farnell |
BTA10 Series 600 Vdrm 10 A Flange Mount Standard Triac Thyristor - TO-220AB | Future Electronics |
Thyristor TRIAC 600V 105A 3-Pin(3+Tab) TO-220AB Isolated Tube | Avnet America |
TRIAC 600V 10A 25mA Standard TO-220 ins. | RS |
Where can I find additional details, specifications and documents for a BTA10-600CRG?
Additional datasheets, footprints and schematics for BTA10-600CRG are listed on our Part Details page. You can also find images and similar parts to BTA10-600CRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTA10-600CRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTA10-600CRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTA10-600CRG fall under?
The BTA10-600CRG is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to BTA10-600CRG when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTA10-600CRG you can contact the distributor directly for product support, shipping queries etc.
Is the BTA10-600CRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BTA10-600CRG have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Future Electronics and Avnet America have stock available or on a lead time for BTA10-600CRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTA10-600CRG often in real-time on the comparison pages.
What if I can't find stock of BTA10-600CRG?
You can fill out our help required form which you can use to request a quote for BTA10-600CRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.