Status: | Active |
---|---|
Series: | BTA08 |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.86
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.07
|
1,875
in stock
|
Buy Now | |
Schukat Electronic
from US$0.40
|
1,210
in stock
|
Buy Now | |
element14
from US$0.74
|
829
in stock
|
Buy Now | |
Farnell
from US$0.62
|
829
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
650
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
6
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,700
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now |
On-state rms current, IT(RMS) 8 A |
Repetitive peak off-state voltage, VDRM / VRRM 600 V to 800 V |
Triggering gate current, IGT 5 to 50 mA |
Product Specifications |
---|
DS2114 Snubberless™, logic level and standard 8 A Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Triac | Transfer Multisort Elektronik |
Triac 8A 800V 50mA TO220AB | Schukat Electronic |
TRIAC, 8A, 800V, TO-220ABINS | element14 |
BTA08 Series 800 V 8 A Flange Mount Snubberless Triac - TO-220AB ins | Future Electronics |
Triac, 800V, 8A, To-220Ab | Newark Electronics |
Thyristor TRIAC 800V 84A 3-Pin(3+Tab) TO-220AB Insulated Tube | EBV Elektronik |
TRIAC 800V 8A Snubberless TO-220AB Ins | RS |
Where can I find additional details, specifications and documents for a BTA08-800BWRG?
Additional datasheets, footprints and schematics for BTA08-800BWRG are listed on our Part Details page. You can also find images and similar parts to BTA08-800BWRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTA08-800BWRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTA08-800BWRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTA08-800BWRG fall under?
The BTA08-800BWRG is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to BTA08-800BWRG when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTA08-800BWRG you can contact the distributor directly for product support, shipping queries etc.
Is the BTA08-800BWRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BTA08-800BWRG have stock available?
Authorised distributors including Transfer Multisort Elektronik, Schukat Electronic, element14, Farnell and Future Electronics have stock available or on a lead time for BTA08-800BWRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTA08-800BWRG often in real-time on the comparison pages.
What if I can't find stock of BTA08-800BWRG?
You can fill out our help required form which you can use to request a quote for BTA08-800BWRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.