Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
NPN bipolar RF BSV52 500MHz | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 12V |
Transition Frequency ft | 400MHz |
Power Dissipation Pd | 225mW |
DC Collector Current | 200mA |
DC Current Gain hFE | 25hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
TRANSISTOR, BIPOL, NPN, 12V, SOT-23-3 | Farnell |
Where can I find additional details, specifications and documents for a BSV52?
Additional datasheets, footprints and schematics for BSV52 are listed on our Part Details page. You can also find images and similar parts to BSV52 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSV52 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSV52 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSV52 fall under?
The BSV52 is listed under Nexperia product taxonomy > Automotive qualified products (AEC-Q100|Q101) > Automotive bipolar transistors > General purpose bipolar transistors > Switching transistors single|double.
Can I view similar or alternative parts?
You can view similar parts to BSV52 when available in the Switching transistors single|double range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSV52 you can contact the distributor directly for product support, shipping queries etc.
Is the BSV52 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BSV52 have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for BSV52.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSV52 often in real-time on the comparison pages.
What if I can't find stock of BSV52?
You can fill out our help required form which you can use to request a quote for BSV52 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.