Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.20
|
212
in stock
|
Buy Now | |
Newark Electronics
from US$15.51
|
461
in stock
|
Buy Now | |
element14
from US$24.10
|
461
in stock
|
Buy Now | |
TE Store
from US$16.56
|
249
in stock
|
Buy Now | |
Farnell
from US$19.93
|
111
in stock
|
Buy Now | |
RS Americas
from US$23.07
|
-
|
Buy Now | |
TTI Europe
from US$12.37
|
-
|
Buy Now |
Shrink Ratio | 3 |
---|---|
I.D. Supplied - Imperial | 1.7" |
I.D. Supplied - Metric | 43.18mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 3.94ft |
Length - Metric | 1.22m |
I.D. Recovered Max - Imperial | 0.499" |
I.D. Recovered Max - Metric | 12.7mm |
Shrink Tubing / Boot Material | Polymer |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Heat Shrink |
Approval Bodies | ABS DNV LLOYDS |
Shrink Temperature | 120°C |
Shrink Type | Heat |
Unshrunk Diameter | 43.2mm |
Heatshrink, 43.2Mm, Black, 1.2M | Newark Electronics |
HEATSHRINK, 43.2MM, BLACK, 1.2M | element14 |
BSTS-17X4 Primary Product Color: Black Shrink Ratio: 3: 1 Wall Type: Single Wall Recovered Inside Diameter (Max): .5 in Recovered Inside Diameter (Max): 12.7 mm Black 3: 1 Single Wall .5" | Bsts/bsts-Fr Heat Shrink Tubing | Part Number: BSTS-17X4 | Internal Number: CB5052-000 | Alias Number: 6-1899211-8 | TE Connectivity | TE Store |
Thick wall heatshrink tubing,43.2mm i/d | RS |
Raychem, Heat Shrink Tubing, Black, 3:1, Polymer | TE Connectivity BSTS-17X4 | RS Americas |
BSTS-17X4 | TTI Europe |
Where can I find additional details, specifications and documents for a BSTS-17X4?
Additional datasheets, footprints and schematics for BSTS-17X4 are listed on our Part Details page. You can also find images and similar parts to BSTS-17X4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSTS-17X4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSTS-17X4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSTS-17X4 fall under?
The BSTS-17X4 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to BSTS-17X4 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSTS-17X4 you can contact the distributor directly for product support, shipping queries etc.
Is the BSTS-17X4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BSTS-17X4 have stock available?
Authorised distributors including Newark Electronics, element14, TE Store, RS and Farnell have stock available or on a lead time for BSTS-17X4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSTS-17X4 often in real-time on the comparison pages.
What if I can't find stock of BSTS-17X4?
You can fill out our help required form which you can use to request a quote for BSTS-17X4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.