Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.27
Shrink Ratio | 3 |
---|---|
I.D. Supplied - Imperial | 0.401" |
I.D. Supplied - Metric | 10.16mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 3.94ft |
Length - Metric | 1.22m |
I.D. Recovered Max - Imperial | 0.153" |
I.D. Recovered Max - Metric | 3.81mm |
Shrink Tubing / Boot Material | Polymer |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Heat Shrink |
Approval Bodies | ABS DNV LLOYDS |
Internal Diameter | 10.2mm |
Shrink Temperature | 120°C |
Shrink Type | Heat |
Unshrunk Diameter | 10.2mm |
Heatshrink, 10.2Mm, Black, 1.2M | Newark Electronics |
HEATSHRINK, 10.2MM, BLACK, 1.2M | element14 |
Thick wall heatshrink tubing,10.2mm i/d | RS |
BSTS-04X4 | TTI Europe |
Where can I find additional details, specifications and documents for a BSTS-04X4?
Additional datasheets, footprints and schematics for BSTS-04X4 are listed on our Part Details page. You can also find images and similar parts to BSTS-04X4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSTS-04X4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSTS-04X4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSTS-04X4 fall under?
The BSTS-04X4 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to BSTS-04X4 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSTS-04X4 you can contact the distributor directly for product support, shipping queries etc.
Is the BSTS-04X4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BSTS-04X4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for BSTS-04X4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSTS-04X4 often in real-time on the comparison pages.
What if I can't find stock of BSTS-04X4?
You can fill out our help required form which you can use to request a quote for BSTS-04X4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.