Status: | Active |
---|---|
Series: | BSS84L |
RoHS: | Compliant |
Prices starting from US$0.0307
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
2,800
in stock
|
Buy Now | |
Future Electronics
from US$0.0357
|
1,230,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0359
|
266,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.0370
|
162,000
in stock
|
Buy Now | |
Avnet America
from US$0.0307
|
162,000
in stock
|
Buy Now | |
element14
from US$0.13
|
90,372
in stock
|
Buy Now | |
Farnell
from US$0.16
|
85,975
in stock
|
Buy Now | |
RS Americas
from US$0.06
|
4,100
in stock
|
Buy Now | |
Distrelec
from US$0.98
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0472
|
2,260
in stock
|
Buy Now | |
Avnet Silica
-
|
213,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0366
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Miniature SOT-23 Surface Mount Package Saves Board Space |
Applications |
---|
DC-DC Converters |
Power Management in portable and battery-powered products such as computers, printers, cellular and cordless telephones. |
End Products |
---|
Load Switching |
Description | BSS84L |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -50 |
VGS Max (V) | 20 |
VGS(th) Max (V) | -2 2 |
ID Max (A) | 0.13 |
PD Max (W) | 0.225 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 10000 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 1.2 |
Ciss Typ (pF) | 30 |
Package Type | SOT-23-3 |
BSS84L Series 50 V 10 Ohm 130 mA SMT P-Channel Power MOSFET - SOT-23-3 | Future Electronics |
P-Ch 50V 0,13A 0,36W 10R SOT23 | Schukat Electronic |
Pfet Sot23 50V 130Ma 10.0 Rohs Compliant: Yes |Onsemi BSS84LT1G | Newark Electronics |
Power MOSFET, P Channel, 50 V, 130 mA, 4.7 Ohm, SOT-23, 3 Pins, Surface Mount | Avnet America |
MOSFET, P, 50V, SOT-23 | element14 |
MOSFET, Power, P-Ch, VDSS 50VDC, RDS(ON) 5 Ohms, ID 130mA, SOT-23 (TO-236),PD 225mW | ON Semiconductor BSS84LT1G | RS Americas |
onsemi MOSFET, P-Channel, 50V, -130mA, SOT-23 | Distrelec |
MOSFET P-Channel 50V 0.13A SOT23 | RS |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a BSS84LT1G?
Additional datasheets, footprints and schematics for BSS84LT1G are listed on our Part Details page. You can also find images and similar parts to BSS84LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSS84LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSS84LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSS84LT1G fall under?
The BSS84LT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to BSS84LT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSS84LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BSS84LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BSS84LT1G have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BSS84LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSS84LT1G often in real-time on the comparison pages.
What if I can't find stock of BSS84LT1G?
You can fill out our help required form which you can use to request a quote for BSS84LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.