Status: | Active |
---|---|
Series: | BSS64L |
RoHS: | Compliant |
Prices starting from US$0.0207
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0207
|
102,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0267
|
22,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.0490
|
6,582
in stock
|
Buy Now | |
element14
from US$0.06
|
6,582
in stock
|
Buy Now | |
Farnell
from US$0.07
|
6,582
in stock
|
Buy Now | |
Avnet America
from US$0.0207
|
6,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0212
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
The SOT-23 Package can be soldered using wave or reflow. The formed leads absorb thermal stress during soldering, eliminating the possibility of damage to the die |
Available in 12 mm Tape and Reel Use BSP52T1 to order the 7 inch/1000 unit reel Use BSP52T3 to order the 13 inch/4000 unit reel |
PNP Complement is BSP62T1 |
Pb-Free Package is Available |
Description | BSS64L |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.2 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 80 |
VCBO (V) | 120 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | - |
hFE Min | 20 |
hFE Max | - |
fT Min (MHz) | 60 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
BSS Series 80 V 100 mA SMT NPN Silicon Driver Transistor - SOT-23 | Future Electronics |
NPN 80V 0,1A 0,25W B>20 SOT23 | Schukat Electronic |
Transistor, Bipol, Npn, 80V, Sot-23-3 | Newark Electronics |
TRANSISTOR, BIPOL, NPN, 80V, SOT-23-3 | element14 |
Trans GP BJT NPN 80V 0.1A 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a BSS64LT1G?
Additional datasheets, footprints and schematics for BSS64LT1G are listed on our Part Details page. You can also find images and similar parts to BSS64LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSS64LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSS64LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSS64LT1G fall under?
The BSS64LT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BSS64LT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSS64LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BSS64LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BSS64LT1G have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for BSS64LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSS64LT1G often in real-time on the comparison pages.
What if I can't find stock of BSS64LT1G?
You can fill out our help required form which you can use to request a quote for BSS64LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.