Status: | Active |
---|---|
Series: | BSS63L |
RoHS: | Compliant |
Prices starting from US$0.0171
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0171
|
402,000
in stock
|
Buy Now | |
RS
from US$0.06
|
10,950
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
3,905
in stock
|
Buy Now | |
element14
from US$0.06
|
3,905
in stock
|
Buy Now | |
Farnell
from US$0.07
|
3,905
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0303
|
3,700
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0269
|
3,550
in stock
|
Buy Now | |
Avnet America
from US$0.0190
|
-
|
Buy Now | |
RS Americas
from US$0.0330
|
-
|
Buy Now | |
Avnet Asia
from US$0.0189
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
The SOT-23 Package can be soldered using wave or reflow. The formed leads absorb thermal stress during soldering, eliminating the possibility of damage to the die |
Available in 12 mm Tape and Reel Use BSP52T1 to order the 7 inch/1000 unit reel Use BSP52T3 to order the 13 inch/4000 unit reel |
PNP Complement is BSP62T1 |
Description | BSS63L |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.25 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 100 |
VCBO (V) | 110 |
VEBO (V) | - |
VBE(sat) (V) | 0.9 |
VBE(on) (V) | - |
hFE Min | 30 |
hFE Max | - |
fT Min (MHz) | 50 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
BSS Series 100 V 100 mA SMT PNP Silicon Transistor - SOT-23 | Future Electronics |
BSS63LT1G, SS SOT23 DR XSTR PNP 100V | RS |
Bipolar (Bjt) Single Transistor, Pnp, -100 V, 95 Mhz, 225 Mw, -100 Ma, 30 Rohs Compliant: Yes |Onsemi BSS63LT1G | Newark Electronics |
TRANSISTOR, PNP, -100V, -100MA, SOT-23-3 | element14 |
PNP 100V 0,1A 0,25W B>30 SOT23 | Schukat Electronic |
Transistor: PNP | Transfer Multisort Elektronik |
Trans GP BJT PNP 100V 0.1A 3-Pin SOT-23 T/R | Avnet America |
ON Semi BSS63LT1G PNP Bipolar Transistor, 0.1 A, 100 V, 3-Pin SOT-23 | ON Semiconductor BSS63LT1G | RS Americas |
Where can I find additional details, specifications and documents for a BSS63LT1G?
Additional datasheets, footprints and schematics for BSS63LT1G are listed on our Part Details page. You can also find images and similar parts to BSS63LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSS63LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSS63LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSS63LT1G fall under?
The BSS63LT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BSS63LT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSS63LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BSS63LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BSS63LT1G have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for BSS63LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSS63LT1G often in real-time on the comparison pages.
What if I can't find stock of BSS63LT1G?
You can fill out our help required form which you can use to request a quote for BSS63LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.