Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0178
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0178
|
6,705,000
in stock
|
Buy Now | |
Rutronik
from US$0.0241
|
105,000
in stock
|
Buy Now | |
RS
from US$0.10
|
72,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
61,663
in stock
|
Buy Now | |
element14
from US$0.06
|
61,563
in stock
|
Buy Now | |
Farnell
from US$0.06
|
61,563
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0270
|
23,680
in stock
|
Buy Now | |
Micros
from US$0.0266
|
6,000
in stock
|
Buy Now | |
Avnet Silica
-
|
903,000
in stock
|
Buy Now | |
Avnet America
from US$0.0202
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 200mA |
Drain Source Voltage Vds | 50V |
On Resistance Rds(on) | 1.4ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.2V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 200mA |
Drain Source Voltage Vds | 50V |
On Resistance Rds(on) | 3.5ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.2V |
Power Dissipation Pd | 200mW |
Transistor Case Style | SOT-323 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Current Id Max | 200mA |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Transistor Type | Enhancement |
Voltage Vds Typ | 50V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Dual N-Channel 50 V 3.5 Ohm Surface Mount Enhancement Mode Transistor SOT-323 | Future Electronics |
N-CH MOS-FET 50V 0,2A SOT323 | Rutronik |
MOSFET N-Channel 50V 0.2A SOT323 | RS |
Mosfet, N Channel, 50V, 200Ma, Sot-323 | Newark Electronics |
MOSFET, N CH, 50V, 0.2A, SOT-323 | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-MOSFET 50V 200mA 3.5m&ohm | Micros |
Trans MOSFET N-CH 50V 0.2A 3-Pin SOT-323 T/R | Avnet Silica |
MOSFET N-Channel 50V 0.2A SOT323 | Diodes Inc BSS138W-7-F | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | N Channel |
---|---|
Drain Source Voltage Vds | 50V |
Continuous Drain Current Id | 200mA |
On Resistance Rds(on) | 1.4ohm |
Transistor Mounting | Surface Mount |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a BSS138W-7-F?
Additional datasheets, footprints and schematics for BSS138W-7-F are listed on our Part Details page. You can also find images and similar parts to BSS138W-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSS138W-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSS138W-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSS138W-7-F fall under?
The BSS138W-7-F is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BSS138W-7-F when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSS138W-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the BSS138W-7-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BSS138W-7-F have stock available?
Authorised distributors including Future Electronics, Rutronik, RS, Newark Electronics and element14 have stock available or on a lead time for BSS138W-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSS138W-7-F often in real-time on the comparison pages.
What if I can't find stock of BSS138W-7-F?
You can fill out our help required form which you can use to request a quote for BSS138W-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.