Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0330
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0361
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$0.0330
|
72,000
in stock
|
Buy Now | |
Avnet America
from US$0.0342
|
72,000
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
2,950
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0480
|
199
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0332
|
-
|
Buy Now | |
element14
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.0331
|
-
|
Buy Now | |
Farnell
from US$0.0415
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low Threshold Voltage |
Miniature SOT-23 Surface Mount Package |
RoHS Compliant |
Benefits |
---|
Ideal for Low Voltage Applications |
Saves Board Space |
Applications |
---|
DC−DC converters |
Computers |
PCMCIA Cards |
End Products |
---|
Power Management |
Printers |
Cellular and Cordless Telephones |
Description | BSS138L |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 50 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 1.5 |
ID Max (A) | 0.2 |
PD Max (W) | 0.225 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 10000 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 3500 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | - |
Ciss Typ (pF) | 40 |
Package Type | SOT-23-3 |
Fet 50V 3.5 Ohm Sot23 Rohs Compliant: Yes |Onsemi BSS138L | Newark Electronics |
Trans MOSFET N-CH 50V 0.2A 3-Pin SOT-23 T/R | Avnet America |
onsemi MOSFET, N-Channel, 50V, 200mA, SOT-23 | Distrelec |
FET 50V 3.5 OHM SOT23 | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-Channel 50 V 3.5 O 2.4 nC Logic Level Enhancement Mode Mosfet - SOT-23 | Future Electronics |
MOSFET, N-CHANNEL, 50V, 0.2A, SOT-23-3 | element14 |
MOSFET, N-CH, 50V, 0.2A, SOT-23 | Farnell |
Where can I find additional details, specifications and documents for a BSS138L?
Additional datasheets, footprints and schematics for BSS138L are listed on our Part Details page. You can also find images and similar parts to BSS138L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSS138L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSS138L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSS138L fall under?
The BSS138L is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to BSS138L when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSS138L you can contact the distributor directly for product support, shipping queries etc.
Is the BSS138L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BSS138L have stock available?
Authorised distributors including Newark Electronics, Avnet America, Distrelec, RS and Transfer Multisort Elektronik have stock available or on a lead time for BSS138L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSS138L often in real-time on the comparison pages.
What if I can't find stock of BSS138L?
You can fill out our help required form which you can use to request a quote for BSS138L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.