Status: | Active |
---|---|
Series: | BSS138 |
RoHS: | Compliant |
Prices starting from US$0.0220
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
193,650
in stock
|
Buy Now | |
Future Electronics
from US$0.0383
|
1,533,000
in stock
|
Buy Now | |
element14
from US$0.0412
|
402,000
in stock
|
Buy Now | |
Farnell
from US$0.16
|
333,237
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
60,000
in stock
|
Buy Now | |
Avnet America
from US$0.0312
|
29,000
in stock
|
Buy Now | |
Micros
from US$0.0220
|
5,800
in stock
|
Buy Now | |
Distrelec
from US$0.44
|
2,867
in stock
|
Buy Now | |
EBV Elektronik
-
|
918,000
in stock
|
Buy Now | |
Avnet Silica
-
|
153,000
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0333
|
-
|
Buy Now |
0.22 A, 50 V. RDS(ON) = 3.5 Ω @ VGS = 10 V. RDS(ON) = 6.0 Ω @ VGS = 4.5 V |
High density cell design for extremely low RDS(ON). |
Rugged and Reliable. |
Compact industry standard SOT-23 surface mount package. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | BSS138 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 50 |
VGS Max (V) | - |
VGS(th) Max (V) | 1.5 |
ID Max (A) | 0.22 |
PD Max (W) | 0.36 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 6000 |
RDS(on) Max @ VGS = 10 V (mΩ) | 3500 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 1 |
Ciss Typ (pF) | 27 |
Package Type | SOT-23-3 |
N-Channel 50 V 6 O SMT Logic Level Enhancement Mode FET - SOT-23 | Future Electronics |
MOSFET, N CH, 50V, 220MA, SOT-23 | element14 |
MOSFET,N CHAN, 50V, 220MA, SOT-23 | Farnell |
MOSFET N-Channel 50V 0.22A SOT23 | RS |
Mosfet Transistor, Full Reel | Newark Electronics |
Trans MOSFET N-CH 50V 0.22A 3-Pin SOT-23 T/R | Avnet America |
onsemi MOSFET, N-Channel, 50V, 220mA, SOT-23 | Distrelec |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive(Q) supports PPAP) | Standard |
Polarity | N |
ESD Diodes (Y|N) | No |
|VDS| (V) | 50 V |
|VGS| (±V) | 20 ±V |
|IDS| @TA = +25°C (A) | 0.2 A |
PD @TA = +25°C (W) | 0.3 W |
RDS(ON)Max @ VGS(10V)(mΩ) | 3500 mΩ |
|VGS(TH)| Max (V) | 1.5 V |
CISS Typ (pF) | 50 (@ 10V) pF |
Where can I find additional details, specifications and documents for a BSS138?
Additional datasheets, footprints and schematics for BSS138 are listed on our Part Details page. You can also find images and similar parts to BSS138 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSS138 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSS138 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSS138 fall under?
The BSS138 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to BSS138 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSS138 you can contact the distributor directly for product support, shipping queries etc.
Is the BSS138 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BSS138 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for BSS138.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSS138 often in real-time on the comparison pages.
What if I can't find stock of BSS138?
You can fill out our help required form which you can use to request a quote for BSS138 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.