Status: | Active |
---|---|
Series: | BSS123LT |
RoHS: | Compliant |
Prices starting from US$0.0273
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
1,810
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0370
|
662,300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0469
|
45,849
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
32,149
in stock
|
Buy Now | |
Micros
from US$0.0461
|
11,450
in stock
|
Buy Now | |
Chip One Stop
from US$0.0442
|
4,263
in stock
|
Buy Now | |
Avnet Silica
-
|
2,040,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
240,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0383
|
-
|
Buy Now | |
Avnet America
from US$0.0273
|
-
|
Buy Now | |
element14
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
from US$0.0352
|
-
|
Buy Now | |
Farnell
from US$0.15
|
-
|
Buy Now |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications |
Description | BSS123LT |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2.8 |
ID Max (A) | 0.17 |
PD Max (W) | 0.225 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 6000 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | - |
Ciss Typ (pF) | 20 |
Package Type | SOT-23-3 |
N-Ch 100V 0,17A 0,36W 6R SOT23 | Schukat Electronic |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N Channel, Mosfet, 100V, 170Ma, Sot-23 | Newark Electronics |
N-MOSFET 170mA 100V 360mW 6&ohm | Micros |
MOSFET N-Channel 100V 0.17A SOT23 | RS |
Trans MOSFET N-CH 100V 0.17A 3-Pin SOT-23 T/R | Avnet Silica |
N-Channel 100 V 6 Ohm 225 mW Surface Mount Power MOSFET - SOT-23 | Future Electronics |
MOSFET, N, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a BSS123LT1G?
Additional datasheets, footprints and schematics for BSS123LT1G are listed on our Part Details page. You can also find images and similar parts to BSS123LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSS123LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSS123LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSS123LT1G fall under?
The BSS123LT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to BSS123LT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSS123LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BSS123LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BSS123LT1G have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, Newark Electronics, Micros and Chip One Stop have stock available or on a lead time for BSS123LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSS123LT1G often in real-time on the comparison pages.
What if I can't find stock of BSS123LT1G?
You can fill out our help required form which you can use to request a quote for BSS123LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.