Status: | Active |
---|---|
Series: | BSS123 |
RoHS: | Compliant |
Prices starting from US$0.0277
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0482
|
100
in stock
|
Buy Now | |
element14
from US$0.16
|
378,573
in stock
|
Buy Now | |
Farnell
from US$0.11
|
345,038
in stock
|
Buy Now | |
Avnet America
from US$0.0277
|
72,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
48,715
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
16,915
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0360
|
1,840
in stock
|
Buy Now | |
Electro Enterprises
from US$0.26
|
10
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0402
|
-
|
Buy Now | |
Avnet Asia
from US$0.0297
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
0.17 A, 100 V RDS(ON) = 6 Ω @ VGS = 10 V RDS(ON) = 10 Ω @ VGS = 4.5 V |
High Density Cell Design for Extremely Low RDS(ON) |
Rugged and Reliable |
Compact Industry Standard SOT-23 Surface Mount Package |
Applications |
---|
This product is general usage and suitable for many different applications. |
power Power MOSFET gate drivers |
End Products |
---|
Small Servo Motor Control |
Description | BSS123 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 2 |
ID Max (A) | 0.17 |
PD Max (W) | 0.36 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 10000 |
RDS(on) Max @ VGS = 10 V (mΩ) | 6000 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 1.8 |
Ciss Typ (pF) | 73 |
Package Type | SOT-23-3 |
MOSFET, N, 100V, SOT-23 | element14 |
Power MOSFET, N Channel, 100 V, 170 mA, 1.2 Ohm, SOT-23, 3 Pins, Surface Mount | Avnet America |
N Channel Mosfet, 100V, 170Ma, Sot-23 | Newark Electronics |
onsemi MOSFET, N-Channel, 100V, 170mA, SOT-23 | Distrelec |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-Channel 100 V 6 Ohm Logic Level Enhancement Mode FET - SOT-23-3 | Future Electronics |
Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
MOSFET,n-channel,100V,150mA,3.5ohm,SOT23 | RS |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive(Q) supports PPAP) | Standard |
Polarity | N |
ESD Diodes (Y|N) | No |
|VDS| (V) | 100 V |
|VGS| (±V) | 20 ±V |
|IDS| @TA = +25°C (A) | 0.17 A |
PD @TA = +25°C (W) | 0.3 W |
RDS(ON)Max @ VGS(10V)(mΩ) | 6000 mΩ |
RDS(ON)Max @ VGS(4.5V)(mΩ) | 10000 mΩ |
|VGS(TH)| Max (V) | 2 V |
CISS Typ (pF) | 22 @ 25V pF |
Where can I find additional details, specifications and documents for a BSS123?
Additional datasheets, footprints and schematics for BSS123 are listed on our Part Details page. You can also find images and similar parts to BSS123 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSS123 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSS123 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSS123 fall under?
The BSS123 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to BSS123 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSS123 you can contact the distributor directly for product support, shipping queries etc.
Is the BSS123 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BSS123 have stock available?
Authorised distributors including RS, element14, Farnell, Avnet America and Newark Electronics have stock available or on a lead time for BSS123.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSS123 often in real-time on the comparison pages.
What if I can't find stock of BSS123?
You can fill out our help required form which you can use to request a quote for BSS123 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.