Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Breakdown Voltage Vbr | 40V |
---|---|
Zero Gate Voltage Drain Current Idss Min | 50mA |
Zero Gate Voltage Drain Current Idss Max | - |
Gate-Source Cutoff Voltage Vgs(off) Max | 10V |
Transistor Case Style | SOT-23 |
Transistor Type | JFET |
No. of Pins | 3 Pin, 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Power Dissipation Pd | 250mW |
JFET, N CHANNEL, 40V, SOT-23-3 | Farnell |
Where can I find additional details, specifications and documents for a BSR56?
Additional datasheets, footprints and schematics for BSR56 are listed on our Part Details page. You can also find images and similar parts to BSR56 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSR56 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSR56 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSR56 fall under?
The BSR56 is listed under Semiconductors - Discretes > Transistors > JFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to BSR56 when available in the JFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSR56 you can contact the distributor directly for product support, shipping queries etc.
Is the BSR56 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BSR56 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for BSR56.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSR56 often in real-time on the comparison pages.
What if I can't find stock of BSR56?
You can fill out our help required form which you can use to request a quote for BSR56 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.