Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0447
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0282
|
No stock
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -40V |
Transition Frequency ft | 250MHz |
Power Dissipation Pd | 350mW |
DC Collector Current | -200mA |
DC Current Gain hFE | 30hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
TRANSISTOR, BIPOL, PNP, -40V, SOT-23-3 | Farnell |
Where can I find additional details, specifications and documents for a BSR18A?
Additional datasheets, footprints and schematics for BSR18A are listed on our Part Details page. You can also find images and similar parts to BSR18A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSR18A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSR18A price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSR18A you can contact the distributor directly for product support, shipping queries etc.
Is the BSR18A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BSR18A have stock available?
Authorised distributors including Farnell have stock available or on a lead time for BSR18A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSR18A often in real-time on the comparison pages.
What if I can't find stock of BSR18A?
You can fill out our help required form which you can use to request a quote for BSR18A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.