Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 40V |
Transition Frequency ft | 300MHz |
Power Dissipation Pd | 350mW |
DC Collector Current | 200mA |
DC Current Gain hFE | 100hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Collector Emitter Saturation Voltage Vce(on) | 200mV |
Continuous Collector Current Ic Max | 200mA |
Current Ic Continuous a Max | 200mA |
Current Ic hFE | 10mA |
Device Marking | BSR17A |
Gain Bandwidth ft Min | 300MHz |
Gain Bandwidth ft Typ | 300MHz |
Hfe Min | 100 |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Ptot Max | 300mW |
SMD Marking | U92 |
Tape Width | 8mm |
Turn Off Time | 250ns |
Turn On Time | 70ns |
Voltage Vcbo | 60V |
Trans GP BJT NPN 40V 0.2A 3-Pin SOT-23 T/R | Avnet America |
TRANSISTOR, NPN, SOT-23 | element14 |
Bipolar Transistor, Npn, 40V | Newark Electronics |
Where can I find additional details, specifications and documents for a BSR17A?
Additional datasheets, footprints and schematics for BSR17A are listed on our Part Details page. You can also find images and similar parts to BSR17A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSR17A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSR17A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSR17A fall under?
The BSR17A is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to BSR17A when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSR17A you can contact the distributor directly for product support, shipping queries etc.
Is the BSR17A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BSR17A have stock available?
Authorised distributors including Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for BSR17A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSR17A often in real-time on the comparison pages.
What if I can't find stock of BSR17A?
You can fill out our help required form which you can use to request a quote for BSR17A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.