Prices starting from US$0.07
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.07 |
234,000
|
Buy Now | |
Newark Electronics | US$0.09 |
36,000
|
Buy Now | |
Avnet America | US$0.07 |
36,000
|
Buy Now | |
Farnell | US$0.15 |
21,176
|
Buy Now | |
element14 | US$0.15 |
21,166
|
Buy Now | |
RS | US$0.08 |
20,300
|
Buy Now | |
Distrelec | US$0.24 |
1,625
|
Buy Now | |
Transfer Multisort Elektronik | US$0.14 |
1,554
|
Buy Now | |
Chip One Stop | US$0.09 |
940
|
Buy Now | |
EBV Elektronik | - |
213,000
|
Buy Now | |
Avnet Silica | - |
51,000
|
Buy Now | |
Avnet Asia | US$0.07 |
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | BSR14 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.3 |
IC Cont. (A) | 0.8 |
VCEO Min (V) | 40 |
VCBO (V) | 75 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.6 |
VBE(on) (V) | - |
hFE Min | 50 |
hFE Max | 300 |
fT Min (MHz) | 300 |
PTM Max (W) | 0.35 |
Package Type | SOT-23-3 |
BSR14 Series 40 V CE Breakdown 0.8 A NPN General Purpose Amplifier - SOT-23 | Future Electronics |
Npn Sot23 - Mark U8 Rohs Compliant: Yes |Onsemi BSR14 | Newark Electronics |
Single Bipolar Transistor, NPN, 40 V, 800 mA, 350 mW, SOT-23, 3 Pins, Surface Mount | Avnet America |
TRANSISTOR | Farnell |
Trans GP BJT NPN 40V 0.8A 3-Pin SOT-23 | RS |
onsemi General Purpose Transistor, NPN, 40V, SOT-23 | Distrelec |
Transistor: NPN | Transfer Multisort Elektronik |
Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a BSR14?
Additional datasheets, footprints and schematics for BSR14 are listed on our Part Details page. You can also find images and similar parts to BSR14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSR14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSR14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSR14 fall under?
The BSR14 is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BSR14 when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSR14 you can contact the distributor directly for product support, shipping queries etc.
Is the BSR14 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BSR14 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Farnell and element14 have stock available or on a lead time for BSR14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSR14 often in real-time on the comparison pages.
What if I can't find stock of BSR14?
You can fill out our help required form which you can use to request a quote for BSR14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.