Status: | Active |
---|---|
Series: | BSP52 |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
1,575
in stock
|
Buy Now | |
Schukat Electronic
from US$0.11
|
44,400
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
31,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
860
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
670
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
element14
from US$0.22
|
-
|
Buy Now | |
Avnet Asia
from US$0.26
|
-
|
Buy Now | |
Farnell
from US$0.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
The SOT-223 Package can be soldered using wave or reflow. The formed leads absorb thermal stress during soldering, eliminating the possibility of damage to the die |
Available in 12 mm Tape and Reel Use BSP52T1 to order the 7 inch/1000 unit reel Use BSP52T3 to order the 13 inch/4000 unit reel |
PNP Complement is BSP62T1 |
Pb-Free Package is Available |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Description | BSP52 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
IC Continuous (A) | 1 |
V(BR)CEO Min (V) | 80 |
VCE(sat) Max (V) | 1.3 |
hFE Min (k) | 2 |
hFE Max (k) | - |
fT Min (MHz) | - |
Package Type | SOT-223-4 / TO-261-4D |
NPN-Darl+Dio 80V 1A 1,5W B>1000 SOT223 | Schukat Electronic |
BSP Series 80 V 1 A NPN Small Signal Darlington Transistor - SOT-223 | Future Electronics |
Trans Darlington NPN 80V 1A SOT223 | RS |
Transistor: NPN | Transfer Multisort Elektronik |
Darlington Transistor, Npn, 80V, Sot-223 | Newark Electronics |
Trans Darlington NPN 80V 1A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
TRANSISTOR, NPN, 80V, 1A, SOT-223-4 | element14 |
Where can I find additional details, specifications and documents for a BSP52T1G?
Additional datasheets, footprints and schematics for BSP52T1G are listed on our Part Details page. You can also find images and similar parts to BSP52T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSP52T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSP52T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSP52T1G fall under?
The BSP52T1G is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to BSP52T1G when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSP52T1G you can contact the distributor directly for product support, shipping queries etc.
Is the BSP52T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BSP52T1G have stock available?
Authorised distributors including Schukat Electronic, Future Electronics, RS, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for BSP52T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSP52T1G often in real-time on the comparison pages.
What if I can't find stock of BSP52T1G?
You can fill out our help required form which you can use to request a quote for BSP52T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.