Status: | Active |
---|---|
Series: | BSP16 |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
1,225
in stock
|
Buy Now | |
Farnell
from US$0.13
|
25,226
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
2,260
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
298
in stock
|
Buy Now | |
Avnet Silica
-
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
element14
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Pb-Free Package is Available |
Description | BSP16 |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 2 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 300 |
VCBO (V) | 350 |
VEBO (V) | 6 |
VBE(sat) (V) | - |
VBE(on) (V) | - |
hFE Min | 30 |
hFE Max | 120 |
fT Min (MHz) | 15 |
PTM Max (W) | 1.5 |
Package Type | SOT-223-4 / TO-261-4D |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Transistor: PNP | Transfer Multisort Elektronik |
ON Semiconductor, BSP16T1G | RS |
BS Series 300 V 100 mA SMT PNP Silicon Transistor - SOT-223 | Future Electronics |
Trans GP BJT PNP 300V 0.1A 4-Pin(3+Tab) SOT-223 T/R | Avnet Silica |
Bipolar Transistor, Pnp, -300V, To-223, Full Reel | Newark Electronics |
TRANSISTOR, BIPOL, PNP, -300V, TO-223-4 | element14 |
Where can I find additional details, specifications and documents for a BSP16T1G?
Additional datasheets, footprints and schematics for BSP16T1G are listed on our Part Details page. You can also find images and similar parts to BSP16T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSP16T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSP16T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSP16T1G fall under?
The BSP16T1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BSP16T1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSP16T1G you can contact the distributor directly for product support, shipping queries etc.
Is the BSP16T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BSP16T1G have stock available?
Authorised distributors including Farnell, Transfer Multisort Elektronik, RS, Future Electronics and Chip One Stop have stock available or on a lead time for BSP16T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSP16T1G often in real-time on the comparison pages.
What if I can't find stock of BSP16T1G?
You can fill out our help required form which you can use to request a quote for BSP16T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.