Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | BSA440N0009100B000 |
No distributors results available
View Full Pricing & Stock ComparisonNumber of Signal Positions | 4 |
---|---|
Number of Positions | 8 |
Seal Type | O-Ring |
Number of Power Positions | 4 |
Contact Protection | With |
Contact Current Rating (Max) | 8A |
Signal Conductor Insulation Diameter | 1.8mm |
Power Conductor Insulation Diameter | 2.2mm |
Wire Size | .5 – .6mm², 20AWG |
Accepts Wire Insulation Diameter Range | 1.8 – 2.2mm |
Operating Voltage | 600VDC, 600VAC |
Housing Plating Material | Nickel |
Housing Material | Zinc Alloy |
Housing Color | Gray |
Body Orientation | Straight |
UL Flammability Rating | UL 94V-0 |
CSA Certified | No |
VDE Tested | Yes |
UL Rating | Recognized |
Mating Retention | With |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | M12x1 |
Mating Retention Type | Threaded Coupling |
Mating Alignment | With |
Connector Mounting Type | Bulkhead |
Panel Feedthrough | No |
Circuit Application | Power & Signal |
Weight | 28g |
Comment | See datasheet for additional product information |
For Use With | Cable |
Packaging Method | Carton |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Plug |
Assembly or Kit | Kit |
Shell Type | Metal |
Product Type | Connector Assembly |
Contact Type | Socket |
Sealable | Yes |
Termination Method to Wire & Cable | Pre-Terminated to Cable |
IP Water Sealing Level | IP67 |
IP Dust Sealing Level | 6 |
Mating Cycles | 500 |
Operating Temperature Range | -20 – 130°C, -40 – 239°F |
Shielded | Yes |
Where can I find additional details, specifications and documents for a BSA440N0009100B000?
Additional datasheets, footprints and schematics for BSA440N0009100B000 are listed on our Part Details page. You can also find images and similar parts to BSA440N0009100B000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSA440N0009100B000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSA440N0009100B000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSA440N0009100B000 fall under?
The BSA440N0009100B000 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to BSA440N0009100B000 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSA440N0009100B000 you can contact the distributor directly for product support, shipping queries etc.
Is the BSA440N0009100B000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BSA440N0009100B000 have stock available?
There is no stock from authorised distributors for BSA440N0009100B000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSA440N0009100B000 often in real-time on the comparison pages.
What if I can't find stock of BSA440N0009100B000?
You can fill out our help required form which you can use to request a quote for BSA440N0009100B000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.