Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Size | 256Kbit |
---|---|
SRAM Memory Configuration | 32K x 8bit |
Supply Voltage Range | 2.4V to 5.5V |
Memory Case Style | SOP |
No. of Pins | 28Pins |
Access Time | 70ns |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Clock Frequency | 10MHz |
Device Marking | BS62LV256SCG70 |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.4V |
SRAM, 32KX8, 3-5V, COMM, 70NS, 28SOP | Farnell |
Memory, Sram, 256Kbit, 70Ns, Soic-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a BS62LV256SCG70?
Additional datasheets, footprints and schematics for BS62LV256SCG70 are listed on our Part Details page. You can also find images and similar parts to BS62LV256SCG70 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BS62LV256SCG70 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BS62LV256SCG70 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BS62LV256SCG70 fall under?
The BS62LV256SCG70 is listed under Semiconductors - ICs > Memory > SRAM.
Can I view similar or alternative parts?
You can view similar parts to BS62LV256SCG70 when available in the SRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BS62LV256SCG70 you can contact the distributor directly for product support, shipping queries etc.
Is the BS62LV256SCG70 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BS62LV256SCG70 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for BS62LV256SCG70.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BS62LV256SCG70 often in real-time on the comparison pages.
What if I can't find stock of BS62LV256SCG70?
You can fill out our help required form which you can use to request a quote for BS62LV256SCG70 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.