Status: | Active |
---|---|
Series: | BS170 |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
No stock
|
Buy Now | |
Farnell
from US$0.10
|
6,212
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
6,000
in stock
|
Buy Now | |
element14
from US$0.17
|
5,740
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
4,370
in stock
|
Buy Now | |
Distrelec
from US$0.43
|
1,313
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
330
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications |
Description | BS170 |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 0.5 |
PD Max (W) | 0.83 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 5000 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | - |
Ciss Typ (pF) | 60 |
Package Type | TO-92-3 LF |
MISCELLANEOUS MOSFETS | Farnell |
BS170 Series 60 V 5 Ohm N-Channel Enhancement Mode Field Effect Transistor-TO-92 | Future Electronics |
MOSFET, N-CH, 60V, 0.5A, TO-226AA-3 | element14 |
Mosfet, N-Ch, 60V, 0.5A, To-226Aa | Newark Electronics |
onsemi MOSFET, N-Channel, 60V, 500mA, TO-92 | Distrelec |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 60V 0.5A 3-Pin TO-92 T/R | Avnet Silica |
ON Semiconductor, BS170-D75Z | RS |
Where can I find additional details, specifications and documents for a BS170-D75Z?
Additional datasheets, footprints and schematics for BS170-D75Z are listed on our Part Details page. You can also find images and similar parts to BS170-D75Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BS170-D75Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BS170-D75Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BS170-D75Z fall under?
The BS170-D75Z is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to BS170-D75Z when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BS170-D75Z you can contact the distributor directly for product support, shipping queries etc.
Is the BS170-D75Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BS170-D75Z have stock available?
Authorised distributors including Farnell, Future Electronics, element14, Newark Electronics and Distrelec have stock available or on a lead time for BS170-D75Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BS170-D75Z often in real-time on the comparison pages.
What if I can't find stock of BS170-D75Z?
You can fill out our help required form which you can use to request a quote for BS170-D75Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.