Status: | Active |
---|---|
Series: | BS170 |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
4,000
in stock
|
Buy Now | |
element14
from US$0.14
|
2,841
in stock
|
Buy Now | |
Farnell
from US$0.15
|
2,841
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
2,000
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
1,245
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
590
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications |
Description | BS170 |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 0.5 |
PD Max (W) | 0.83 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 5000 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | - |
Ciss Typ (pF) | 60 |
Package Type | TO-92-3 LF |
Small Signal Mosfet 60V 500Ma 5 Ohm Single N-Channel To-92/Reel |Onsemi BS170-D27Z | Newark Electronics |
N CHANNEL MOSFET, 60V, 500mA, TO-92 | element14 |
Trans MOSFET N-CH 60V 0.5A 3-Pin TO-92 T/R | Avnet America |
onsemi MOSFET, N-Channel, 60V, 500mA, TO-92 | Distrelec |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
ON Semiconductor, BS170-D27Z | RS |
BS170 Series 60 V 500 mA 5 Ohm Single N-Channel Small Signal MOSFET - TO-92 | Future Electronics |
Where can I find additional details, specifications and documents for a BS170-D27Z?
Additional datasheets, footprints and schematics for BS170-D27Z are listed on our Part Details page. You can also find images and similar parts to BS170-D27Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BS170-D27Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BS170-D27Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BS170-D27Z fall under?
The BS170-D27Z is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to BS170-D27Z when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BS170-D27Z you can contact the distributor directly for product support, shipping queries etc.
Is the BS170-D27Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BS170-D27Z have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Distrelec have stock available or on a lead time for BS170-D27Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BS170-D27Z often in real-time on the comparison pages.
What if I can't find stock of BS170-D27Z?
You can fill out our help required form which you can use to request a quote for BS170-D27Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.