Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.13
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.54
|
5,839
in stock
|
Buy Now | |
element14
from US$2.94
|
5,838
in stock
|
Buy Now | |
Farnell
from US$2.06
|
5,838
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,600
in stock
|
Buy Now | |
Avnet America
from US$1.80
|
-
|
Buy Now | |
TTI Europe
from US$1.85
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Optocoupler Case Style | DIP |
---|---|
No. of Pins | 6Pins |
Isolation Voltage | 5.3kV |
Triac Operating Mode | Zero Crossing |
Peak Repetitive Off-State Voltage Vdrm | 800V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 10mA |
No. of Channels | 1Channels |
Optocoupler Output Type | Phototriac |
Output Voltage | 800V |
Optocoupler, Triac, 5.3Kv, Dip | Newark Electronics |
OPTOCOUPLER, TRIAC, ZC | element14 |
Optocoupler Triac AC-OUT 1-CH 800VDRM 6-Pin PDIP | EBV Elektronik |
Optocoupler Triac 800V 2mA Zero PDIP6 | RS |
OPTOTRIAC INFRARED DIODE | TTI Europe |
Where can I find additional details, specifications and documents for a BRT23H-X001?
Additional datasheets, footprints and schematics for BRT23H-X001 are listed on our Part Details page. You can also find images and similar parts to BRT23H-X001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BRT23H-X001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BRT23H-X001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BRT23H-X001 fall under?
The BRT23H-X001 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to BRT23H-X001 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BRT23H-X001 you can contact the distributor directly for product support, shipping queries etc.
Is the BRT23H-X001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BRT23H-X001 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and RS have stock available or on a lead time for BRT23H-X001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BRT23H-X001 often in real-time on the comparison pages.
What if I can't find stock of BRT23H-X001?
You can fill out our help required form which you can use to request a quote for BRT23H-X001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.