Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.75
Optocoupler Case Style | DIP |
---|---|
No. of Pins | 6Pins |
Isolation Voltage | 5.3kV |
Triac Operating Mode | Zero Crossing |
Peak Repetitive Off-State Voltage Vdrm | 800V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 10mA |
No. of Channels | 1Channels |
Optocoupler Output Type | Phototriac |
Output Voltage | 800V |
Optocoupler, Triac, Zc | Newark Electronics |
OPTOCOUPLER, TRIAC, ZC | element14 |
Optocoupler Triac AC-OUT 1-CH 800VDRM 6-Pin PDIP SMD | Avnet America |
OPTOTRIAC 800V DIP-6 | TTI Europe |
Where can I find additional details, specifications and documents for a BRT23F?
Additional datasheets, footprints and schematics for BRT23F are listed on our Part Details page. You can also find images and similar parts to BRT23F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BRT23F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BRT23F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BRT23F fall under?
The BRT23F is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to BRT23F when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BRT23F you can contact the distributor directly for product support, shipping queries etc.
Is the BRT23F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BRT23F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for BRT23F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BRT23F often in real-time on the comparison pages.
What if I can't find stock of BRT23F?
You can fill out our help required form which you can use to request a quote for BRT23F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.