Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Optocoupler Case Style | DIP |
---|---|
No. of Pins | 6Pins |
Isolation Voltage | 5.3kV |
Triac Operating Mode | Zero Crossing |
Peak Repetitive Off-State Voltage Vdrm | 600V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Input Current | 10mA |
No. of Channels | 1Channels |
Optocoupler Output Type | Phototriac |
Output Voltage | 600V |
Optocoupler Triac AC-OUT 1-CH 600VDRM 6-Pin PDIP T/R | Avnet America |
OPTOTRIAC GAAS INFRARED DIODE | TTI Europe |
Where can I find additional details, specifications and documents for a BRT22F-X001?
Additional datasheets, footprints and schematics for BRT22F-X001 are listed on our Part Details page. You can also find images and similar parts to BRT22F-X001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BRT22F-X001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BRT22F-X001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BRT22F-X001 fall under?
The BRT22F-X001 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to BRT22F-X001 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BRT22F-X001 you can contact the distributor directly for product support, shipping queries etc.
Is the BRT22F-X001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BRT22F-X001 have stock available?
Authorised distributors including Avnet America, TTI Europe and EBV Elektronik have stock available or on a lead time for BRT22F-X001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BRT22F-X001 often in real-time on the comparison pages.
What if I can't find stock of BRT22F-X001?
You can fill out our help required form which you can use to request a quote for BRT22F-X001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.