Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Optocoupler Case Style | DIP |
---|---|
No. of Pins | 6Pins |
Isolation Voltage | 5.3kV |
Triac Operating Mode | Non Zero Crossing |
Peak Repetitive Off-State Voltage Vdrm | 400V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Input Current | 10mA |
No. of Channels | 1Channels |
Optocoupler Output Type | Phototriac |
Output Voltage | 400V |
Optocoupler Triac AC-OUT 1-CH 400VDRM 6-Pin PDIP | EBV Elektronik |
Where can I find additional details, specifications and documents for a BRT11H?
Additional datasheets, footprints and schematics for BRT11H are listed on our Part Details page. You can also find images and similar parts to BRT11H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BRT11H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BRT11H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BRT11H fall under?
The BRT11H is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to BRT11H when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BRT11H you can contact the distributor directly for product support, shipping queries etc.
Is the BRT11H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BRT11H have stock available?
Authorised distributors including EBV Elektronik, Avnet America and Avnet Silica have stock available or on a lead time for BRT11H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BRT11H often in real-time on the comparison pages.
What if I can't find stock of BRT11H?
You can fill out our help required form which you can use to request a quote for BRT11H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.