Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Serial EEPROMs compatible with Microwire bus |
Wide operating voltage range:1.8 to 5.5V |
Data rewrite up to 1,000,000times |
Series | BR93L-W |
---|---|
Density [bit] | 1K |
Bit Format [Word x Bit] | 64 x 16 |
Vcc(Min.)[V] | 1.8 |
Vcc(Max.)[V] | 5.5 |
Circuit Current (Max.)[mA] | 3 |
Standby Current (Max.)[μA] | 2 |
Write Cycle (Max.)[ms] | 5 |
Input Frequency (Max.)[Hz] | 2M |
Endurance (Max.)[Cycle] | 106 |
Data Retention (Max.)[Year] | 40 |
I/F | MicroWire BUS(3-Wire) |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 4.9x6 (t=1.65) |
Data Sheet |
---|
BR93L46RFJ-W Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
BR93L46RFJ Series 1 Kb (64 x 16) 5.5 V EEPROMS Microwire BUS - SOP-J8 | Future Electronics |
EEPROM Serial-Microwire 1K-bit 64 x 16 2.5V/3.3V/5V 8-Pin SOP-J T/R | Avnet America |
SERIAL EEPROM, 1KBIT, 2MHZ, SOP-8 | Farnell |
Where can I find additional details, specifications and documents for a BR93L46RFJ-WE2?
Additional datasheets, footprints and schematics for BR93L46RFJ-WE2 are listed on our Part Details page. You can also find images and similar parts to BR93L46RFJ-WE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BR93L46RFJ-WE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BR93L46RFJ-WE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BR93L46RFJ-WE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BR93L46RFJ-WE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BR93L46RFJ-WE2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Future Electronics, Avnet America and Farnell have stock available or on a lead time for BR93L46RFJ-WE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BR93L46RFJ-WE2 often in real-time on the comparison pages.
What if I can't find stock of BR93L46RFJ-WE2?
You can fill out our help required form which you can use to request a quote for BR93L46RFJ-WE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.