Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
High speed clock action up to 10MHz (Max.) |
Wait function by HOLDB terminal. |
Part or whole of memory arrays settable as read only |
memory area by program. |
2.5V to 5.5V single power source action most |
suitable |
for battery use. |
Page write mode useful for initial value write at |
factory shipment. |
For SPI bus interface (CPOL, CPHA)=(0, 0), (1, 1) |
Self-timed programming cycle. |
Low Supply Current |
At write operation (5V) : 1.1mA (Typ.) |
At read operation (5V) : 1.0mA (Typ.) |
At standby operation (5V): 0.1μA (Typ.) |
Address auto increment function at read operation |
Prevention of write mistake |
Write prohibition at power on. |
Write prohibition by command code (WRDI). |
Write prohibition by WPB pin. |
Write prohibition block setting by status registers |
(BP1, BP0). |
Prevention of write mistake at low voltage. |
TSSOP-B8, SOP8, SOP-J8 Package |
Initial delivery state: FFh, status register |
WPEN, BP1, BP0 : 0 |
More than 100 years data retention. |
More than 1 million write cycles. |
AEC-Q100 Qualified. |
Series | BR25H-2C |
---|---|
Density [bit] | 64K |
Bit Format [Word x Bit] | 8K x 8 |
Vcc(Min.)[V] | 2.5 |
Vcc(Max.)[V] | 5.5 |
Circuit Current (Max.)[mA] | 5.5 |
Standby Current (Max.)[μA] | 10 |
Write Cycle (Max.)[ms] | 4 |
Input Frequency (Max.)[Hz] | 10M |
Endurance (Max.)[Cycle] | 106 |
Data Retention (Max.)[Year] | 100 |
I/F | SPI BUS |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 125 |
Package Size [mm] | 5x6.2 (t=1.71) |
Data Sheet |
---|
BR25H640F-2C Data Sheet |
Application Note |
---|
Difference between BR25H-2C, BR25H-W(C) and BR35H-WC |
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Opcode, Address, and Page Configuration for SPI BUS EEPROM |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Serial Eeprom, 10Mhz, Sop-8 | Newark Electronics |
SERIAL EEPROM, 10MHZ, SOP-8 | element14 |
EEPROM Serial I2C 64Kbit 8K X 8 2.5V to 5.5V 8-Pin SOP Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a BR25H640F-2CE2?
Additional datasheets, footprints and schematics for BR25H640F-2CE2 are listed on our Part Details page. You can also find images and similar parts to BR25H640F-2CE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BR25H640F-2CE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BR25H640F-2CE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BR25H640F-2CE2 fall under?
The BR25H640F-2CE2 is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to BR25H640F-2CE2 when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BR25H640F-2CE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BR25H640F-2CE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BR25H640F-2CE2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Avnet America have stock available or on a lead time for BR25H640F-2CE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BR25H640F-2CE2 often in real-time on the comparison pages.
What if I can't find stock of BR25H640F-2CE2?
You can fill out our help required form which you can use to request a quote for BR25H640F-2CE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.