Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Completely conforming to I²C BUS |
Wide operating voltage range:2.5 to 5.5V |
Data rewrite up to 1,000,000times |
Series | BR24A-WM |
---|---|
Density [bit] | 16K |
Bit Format [Word x Bit] | 2K x 8 |
Vcc(Min.)[V] | 2.5 |
Vcc(Max.)[V] | 5.5 |
Circuit Current (Max.)[mA] | 2 |
Standby Current (Max.)[μA] | 2 |
Write Cycle (Max.)[ms] | 5 |
Input Frequency (Max.)[Hz] | 400k |
Endurance (Max.)[Cycle] | 106 |
Data Retention (Max.)[Year] | 40 |
I/F | I2C BUS(2-Wire) |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 105 |
Package Size [mm] | 4.9x6 (t=1.65) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BR24A16FJ-WM Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Address and Page Configuration of I2C BUS EEPROM |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Serial Eeprom, 400Khz, Sop-J-8 | Newark Electronics |
EEPROM Serial-I2C 16K-bit 2K x 8 Bit 2.5 to 5.5V 8-Pin SOP-J Emboss T/R | Avnet America |
SERIAL EEPROM, 400KHZ, SOP-J-8 | element14 |
Where can I find additional details, specifications and documents for a BR24A16FJ-WME2?
Additional datasheets, footprints and schematics for BR24A16FJ-WME2 are listed on our Part Details page. You can also find images and similar parts to BR24A16FJ-WME2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BR24A16FJ-WME2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BR24A16FJ-WME2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BR24A16FJ-WME2 fall under?
The BR24A16FJ-WME2 is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to BR24A16FJ-WME2 when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BR24A16FJ-WME2 you can contact the distributor directly for product support, shipping queries etc.
Is the BR24A16FJ-WME2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BR24A16FJ-WME2 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for BR24A16FJ-WME2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BR24A16FJ-WME2 often in real-time on the comparison pages.
What if I can't find stock of BR24A16FJ-WME2?
You can fill out our help required form which you can use to request a quote for BR24A16FJ-WME2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.