Prices starting from US$2.08
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Texas Instruments | US$2.08 |
30,715
|
Buy Now |
Battery Management Function | Authentication Fuel Gauge Protector |
---|---|
Battery Type | LiFePO4 Li-Ion Li-Pol |
Supply Voltage Min | 2.2V |
Supply Voltage Max | 26V |
Battery IC Case Style | VSON |
No. of Pins | 12Pins |
IC Interface Type | I2C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Impedance Track™ battery fuel (gas) gauge for 1-series to 2-series | Texas Instruments |
Where can I find additional details, specifications and documents for a BQ78Z100DRZT?
Additional datasheets, footprints and schematics for BQ78Z100DRZT are listed on our Part Details page. You can also find images and similar parts to BQ78Z100DRZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ78Z100DRZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ78Z100DRZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ78Z100DRZT fall under?
The BQ78Z100DRZT is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ78Z100DRZT when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ78Z100DRZT you can contact the distributor directly for product support, shipping queries etc.
Is the BQ78Z100DRZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ78Z100DRZT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for BQ78Z100DRZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ78Z100DRZT often in real-time on the comparison pages.
What if I can't find stock of BQ78Z100DRZT?
You can fill out our help required form which you can use to request a quote for BQ78Z100DRZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.