Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Management Function | Fuel Gauge |
---|---|
Battery Type | Li-Ion |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 4.5V |
Battery IC Case Style | VQFN |
No. of Pins | 48Pins |
IC Interface Type | SMBus |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
PowerLAN Master gateway controller with PowerPump cell Balancing technology | Texas Instruments |
Where can I find additional details, specifications and documents for a BQ78PL116RGZT?
Additional datasheets, footprints and schematics for BQ78PL116RGZT are listed on our Part Details page. You can also find images and similar parts to BQ78PL116RGZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ78PL116RGZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ78PL116RGZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ78PL116RGZT fall under?
The BQ78PL116RGZT is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ78PL116RGZT when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ78PL116RGZT you can contact the distributor directly for product support, shipping queries etc.
Is the BQ78PL116RGZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ78PL116RGZT have stock available?
Authorised distributors including Texas Instruments and Chip One Stop have stock available or on a lead time for BQ78PL116RGZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ78PL116RGZT often in real-time on the comparison pages.
What if I can't find stock of BQ78PL116RGZT?
You can fill out our help required form which you can use to request a quote for BQ78PL116RGZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.