Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.53
|
1,500
in stock
|
Buy Now |
Battery Type | Li-Ion Li-Pol |
---|---|
Battery Protection | Over Voltage |
No. of Batteries | 5 |
Shutdown Current | 2µA |
Battery IC Case Style | WSON |
No. of Pins | 8Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 25V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Family 2-5S Overvoltage Protector with Internal Delay Timer | Texas Instruments |
Where can I find additional details, specifications and documents for a BQ771815DPJT?
Additional datasheets, footprints and schematics for BQ771815DPJT are listed on our Part Details page. You can also find images and similar parts to BQ771815DPJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ771815DPJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ771815DPJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ771815DPJT fall under?
The BQ771815DPJT is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ771815DPJT when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ771815DPJT you can contact the distributor directly for product support, shipping queries etc.
Is the BQ771815DPJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ771815DPJT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for BQ771815DPJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ771815DPJT often in real-time on the comparison pages.
What if I can't find stock of BQ771815DPJT?
You can fill out our help required form which you can use to request a quote for BQ771815DPJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.