Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Power Management - Battery |
---|---|
Application Sub Type | Li-Ion Battery Charger |
Silicon Core Number | - |
Silicon Manufacturer | Texas Instruments |
Kit Contents | EVM Board USB-SPI Adapter Connectors USB Cable Software Documents |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | USB-SPI Adapter and Connectors |
Evaluation Module for Lithium-Ion Battery Monitor and Secondary Protection IC | Texas Instruments |
Eval Module, Bq76Pl536, Batt Monitor | Newark Electronics |
Where can I find additional details, specifications and documents for a BQ76PL536EVM-3?
Additional datasheets, footprints and schematics for BQ76PL536EVM-3 are listed on our Part Details page. You can also find images and similar parts to BQ76PL536EVM-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ76PL536EVM-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ76PL536EVM-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ76PL536EVM-3 fall under?
The BQ76PL536EVM-3 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Battery Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to BQ76PL536EVM-3 when available in the Battery Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ76PL536EVM-3 you can contact the distributor directly for product support, shipping queries etc.
Is the BQ76PL536EVM-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ76PL536EVM-3 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for BQ76PL536EVM-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ76PL536EVM-3 often in real-time on the comparison pages.
What if I can't find stock of BQ76PL536EVM-3?
You can fill out our help required form which you can use to request a quote for BQ76PL536EVM-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.