Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | LiFePO4 Li-Ion Li-Pol |
---|---|
IC Interface Type | I2C |
No. of Batteries | 10 |
Supply Voltage Min | 6V |
Supply Voltage Max | 25V |
Battery IC Case Style | TSSOP |
No. of Pins | 30Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
6 to 10-Series Cell Li-Ion and Li-Phosphate Battery Monitor (bq76940 Family) | Texas Instruments |
BATT MONITOR, LI-ION/POL, TSSOP-30 | element14 |
Batt Monitor, Li-Ion/Pol, Tssop-30 | Newark Electronics |
Where can I find additional details, specifications and documents for a BQ7693001DBT?
Additional datasheets, footprints and schematics for BQ7693001DBT are listed on our Part Details page. You can also find images and similar parts to BQ7693001DBT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ7693001DBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ7693001DBT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ7693001DBT fall under?
The BQ7693001DBT is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ7693001DBT when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ7693001DBT you can contact the distributor directly for product support, shipping queries etc.
Is the BQ7693001DBT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ7693001DBT have stock available?
Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for BQ7693001DBT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ7693001DBT often in real-time on the comparison pages.
What if I can't find stock of BQ7693001DBT?
You can fill out our help required form which you can use to request a quote for BQ7693001DBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.