Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Li-Ion Li-Pol |
---|---|
Battery Protection | Over Current Over / Under Voltage Short Circuit |
No. of Batteries | 6 |
Shutdown Current | 1µA |
Battery IC Case Style | TSSOP |
No. of Pins | 20Pins |
Supply Voltage Min | 4.2V |
Supply Voltage Max | 26.4V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Analog front end for 3 to 6 series lithium-ion cells | Texas Instruments |
BATT PROT, LI-ION/POL, 6CELL, TSSOP-20 | element14 |
Batt Prot, Li-Ion/Pol, 6Cell, Tssop-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a BQ76925PW?
Additional datasheets, footprints and schematics for BQ76925PW are listed on our Part Details page. You can also find images and similar parts to BQ76925PW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ76925PW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ76925PW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ76925PW fall under?
The BQ76925PW is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ76925PW when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ76925PW you can contact the distributor directly for product support, shipping queries etc.
Is the BQ76925PW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ76925PW have stock available?
Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for BQ76925PW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ76925PW often in real-time on the comparison pages.
What if I can't find stock of BQ76925PW?
You can fill out our help required form which you can use to request a quote for BQ76925PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.