Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Power Management - Battery |
---|---|
Application Sub Type | Battery Monitor |
Silicon Core Number | BQ76925 |
Silicon Manufacturer | Texas Instruments |
Kit Contents | Eval Board BQ76925 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | MSP430F2122 MCU OnBoard Thermistor for Temperature Measurement Connector for USB TO GPIO Adapter |
Evaluation Module for BQ76925 Analog Front End for 3 to 6 Series Lithium-Ion Cells | Texas Instruments |
Eval Mod, Power Management - Battery | Newark Electronics |
Where can I find additional details, specifications and documents for a BQ76925EVM?
Additional datasheets, footprints and schematics for BQ76925EVM are listed on our Part Details page. You can also find images and similar parts to BQ76925EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ76925EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ76925EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ76925EVM fall under?
The BQ76925EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Battery Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to BQ76925EVM when available in the Battery Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ76925EVM you can contact the distributor directly for product support, shipping queries etc.
Is the BQ76925EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ76925EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for BQ76925EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ76925EVM often in real-time on the comparison pages.
What if I can't find stock of BQ76925EVM?
You can fill out our help required form which you can use to request a quote for BQ76925EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.